Texas Instruments DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7624U/1KG4

Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter - DAC7624U/1KG4 - Texas Instruments
Dallas, TX, United States
DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter
DAC7624U/1KG4
DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7624U/1KG4
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Digital-to-Analog Converter IC
701-DAC7624U/1KG4
Quad 5V SOIC Digital-to-Analog Converter IC 701-DAC7624U/1KG4
12-Bit Quad DAC, 100KS/s, 5V, SOIC, Gold Product overview: DAC7624U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7624U/1KG4 can be used for catalog matching and distributor lookup.

12-Bit Quad DAC, 100KS/s, 5V, SOIC, Gold Product overview: DAC7624U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7624U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624U/1KG4
868183-DAC7624U/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624U/1KG4 868183-DAC7624U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 868183-DAC7624U/1KG4 Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 4 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DAC7624 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868183-DAC7624U/1KG4
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 4 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC7624
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7624U/1KG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7624U/1KG4-ND
Digital to Analog Converters (DAC) DAC7624U/1KG4-ND
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7624U/1KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7624U/1KG4
Digital to Analog Converters (DAC) DAC7624U/1KG4
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624U/1KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7624U/1KG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7624U/1KG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7624U/1KG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7624U/1KG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7624U/1KG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7624U/1KG4 701-DAC7624U/1KG4 868183-DAC7624U/1KG4 DAC7624U/1KG4-ND DAC7624U/1KG4 DAC7624U/1KG4 DAC7624U/1KG4
Product Name DAC7624 12-Bit Quad Voltage Output Digital-to-Analog Converter Quad 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7624U/1KG4 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC38RF83GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details