D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1166560-DAC7617E
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 4 20-SSOP
12-Bit 4-Ch DAC, SPI, 89kS/s, SSOP Product overview: DAC7617E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7617E can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 20SSOP
12 Bit Digital to Analog Converter 4 20-SSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7617E | 1166560-DAC7617E | DAC7617E-ND | 701-DAC7617E | DAC7617E | DAC7617E |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7617E | Digital to Analog Converters (DAC) | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial | SPI; SPI | SPI, Serial | |||
| Package Type | SOP; SSOP; SSOP20 | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Packing Method | Tube; Tube | Tube | Tube; TubeTube | Tube; Tube | ||
| Resolution | 12 bits | 12 bits | 12 bits | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |