Quad, serial input, 12-bit, voltage output digital-to-analog converter in a 16-pin SOIC package, operating from a single +3V supply with guaranteed 12-bit monotonic performance over -40°C to +85°C, featuring a settling time of 10 µs to 0.012%, and output voltage range from 0V to 1.25V.
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7616UBG4 | DAC7616UBG4-ND | DAC7616UBG4 | DAC7616UBG4 | DAC7616UBG4 |
| Product Name | DAC7616 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC,SSOP | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB | 1 LSB |