Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7615E

Description
IC DAC 12BIT V-OUT 20SSOP
Datasheet
Description
IC DAC 12BIT V-OUT 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7615E - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7615E
Digital to Analog Converters (DAC) DAC7615E
IC DAC 12BIT V-OUT 20SSOP

IC DAC 12BIT V-OUT 20SSOP

Supplier's Site Datasheet
Dac, 12Bit, 89Ksps, Ssop-20; Resolution (Bits) Texas Instruments - 31AH1468 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 89Ksps, Ssop-20; Resolution (Bits) Texas Instruments
31AH1468
Dac, 12Bit, 89Ksps, Ssop-20; Resolution (Bits) Texas Instruments 31AH1468
DAC, 12BIT, 89KSPS, SSOP-20; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial, SPI; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

DAC, 12BIT, 89KSPS, SSOP-20; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial, SPI; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7615E 31AH1468
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, 89Ksps, Ssop-20; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details