Texas Instruments Standard Linear and Logic Ic, 12Bit Dac Serial I/p Quad, 7614; Resolution (Bits) Texas Instruments DAC7614U

Description
IC, 12BIT DAC SERIAL I/P QUAD, 7614; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, 12BIT DAC SERIAL I/P QUAD, 7614; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Dac Serial I/p Quad, 7614; Resolution (Bits) Texas Instruments - 28AH2144 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac Serial I/p Quad, 7614; Resolution (Bits) Texas Instruments
28AH2144
Ic, 12Bit Dac Serial I/p Quad, 7614; Resolution (Bits) Texas Instruments 28AH2144
IC, 12BIT DAC SERIAL I/P QUAD, 7614; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC SERIAL I/P QUAD, 7614; Resolution (Bits):12bit; Sampling Rate:89kSPS; Data Interface:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC7614U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7614U
Digital to Analog Converters (DAC) DAC7614U
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2144 DAC7614U
Product Name Ic, 12Bit Dac Serial I/p Quad, 7614; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details