Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 20-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7614EBG4 |
| Product Name | DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter |
| Interface Type | Serial; SPI |
| Package Type | SOIC,SSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| INL | 1 LSB |