Texas Instruments Standard Linear and Logic Resolution (Bits) Texas Instruments DAC7614E.

Description
Resolution (Bits):12bit; Sampling Rate:89kSPS; Input Channel Type:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Data Interface:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Description
Resolution (Bits):12bit; Sampling Rate:89kSPS; Input Channel Type:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Data Interface:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resolution (Bits) Texas Instruments - 15AC2727 - Newark, An Avnet Company
Chicago, IL, United States
Resolution (Bits) Texas Instruments
15AC2727
Resolution (Bits) Texas Instruments 15AC2727
Resolution (Bits):12bit; Sampling Rate:89kSPS; Input Channel Type:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Data Interface:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Resolution (Bits):12bit; Sampling Rate:89kSPS; Input Channel Type:Serial; Supply Voltage Range:± 4.75V to ± 5.25V; ADC / DAC Case Style:SSOP; No. of Pins:20Pins; Data Interface:Serial; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 15AC2727
Product Name Resolution (Bits) Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output
Form Factor PC Board
Bus / Interface PC/104 (PC/104-Plus, EBX)
View Details
Portable USB Synchro/Resolver Interface Device (MFB) - SB-3661xUx - Data Device Corporation (DDC)
Specs
Outputs Analog Voltage Output
Form Factor Stand-alone
Channels 2 #
View Details