Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7612UB

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7612UB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7612UB
Digital to Analog Converters (DAC) DAC7612UB
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
12Bit Dac, Dual Serial, Smd, Soic8; Resolution (Bits) Texas Instruments - 28AH2142 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac, Dual Serial, Smd, Soic8; Resolution (Bits) Texas Instruments
28AH2142
12Bit Dac, Dual Serial, Smd, Soic8; Resolution (Bits) Texas Instruments 28AH2142
12BIT DAC, DUAL SERIAL, SMD, SOIC8; Resolution (Bits):12bit; Sampling Rate:130kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; RoHS Compliant: Yes

12BIT DAC, DUAL SERIAL, SMD, SOIC8; Resolution (Bits):12bit; Sampling Rate:130kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7612UB 28AH2142
Product Name Digital to Analog Converters (DAC) 12Bit Dac, Dual Serial, Smd, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details