Texas Instruments DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter DAC7612U/2K5

Description
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter - DAC7612U/2K5 - Texas Instruments
Dallas, TX, United States
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter
DAC7612U/2K5
DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter DAC7612U/2K5
Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Dual, 12-Bit Serial Input Digital-To-Analog Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V SOIC Digital-to-Analog Converter IC
701-DAC7612U/2K5
Dual 5V SOIC Digital-to-Analog Converter IC 701-DAC7612U/2K5
12-Bit Dual DAC, 130KS/s, SPI, 5V, 8-SOIC Product overview: DAC7612U/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7612U/2K5 can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 130KS/s, SPI, 5V, 8-SOIC Product overview: DAC7612U/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7612U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5 - 087182-DAC7612U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5
087182-DAC7612U/2K5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5 087182-DAC7612U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 087182-DAC7612U/2K5 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: Internal Settling Time: 7μs (Typ) Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Family Name: DAC7612 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): AD7244JR-REEL; AD7244SQ/883B; AD7244JN; AD7244JR; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 087182-DAC7612U/2K5
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: Internal
Settling Time: 7μs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Family Name: DAC7612
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): AD7244JR-REEL; AD7244SQ/883B; AD7244JN; AD7244JR;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26049-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26049-2-ND
Digital to Analog Converters (DAC) 296-26049-2-ND
12 Bit Digital to Analog Converter 2 8-SOIC

12 Bit Digital to Analog Converter 2 8-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26049-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26049-1-ND
Digital to Analog Converters (DAC) 296-26049-1-ND
12 Bit Digital to Analog Converter 2 8-SOIC

12 Bit Digital to Analog Converter 2 8-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26049-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26049-6-ND
Digital to Analog Converters (DAC) 296-26049-6-ND
12 Bit Digital to Analog Converter 2 8-SOIC

12 Bit Digital to Analog Converter 2 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7612U/2K5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7612U/2K5
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC7612U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7612U/2K5
Digital to Analog Converters (DAC) DAC7612U/2K5
12 Bit Digital to Analog Converter 2 8-SOIC

12 Bit Digital to Analog Converter 2 8-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7612U/2K5
Data Acquisition - Digital to Analog Converters (DAC) DAC7612U/2K5
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7612U/2K5 701-DAC7612U/2K5 087182-DAC7612U/2K5 296-26049-2-ND 296-26049-1-ND 296-26049-6-ND DAC7612U/2K5 DAC7612U/2K5 DAC7612U/2K5
Product Name DAC7612 Dual, 12-Bit Serial Input Digital-To-Analog Converter Dual 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7612U/2K5 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1354496-AMC3336DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers