Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7611U

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7611U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7611U
Digital to Analog Converters (DAC) DAC7611U
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
Ic, 12Bit Dac, Smd, 7611, Soic8; Resolution (Bits) Texas Instruments - 33AH3905 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Smd, 7611, Soic8; Resolution (Bits) Texas Instruments
33AH3905
Ic, 12Bit Dac, Smd, 7611, Soic8; Resolution (Bits) Texas Instruments 33AH3905
IC, 12BIT DAC, SMD, 7611, SOIC8; Resolution (Bits):12bit; Sampling Rate:132kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC, SMD, 7611, SOIC8; Resolution (Bits):12bit; Sampling Rate:132kSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7611U 33AH3905
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, Smd, 7611, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details