Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7571IDBVR

Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet
Description
IC DAC 12BIT V-OUT SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7571IDBVR - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7571IDBVR
Digital to Analog Converters (DAC) DAC7571IDBVR
IC DAC 12BIT V-OUT SOT23-6

IC DAC 12BIT V-OUT SOT23-6

Supplier's Site Datasheet
Ic, Dac, 12Bit, Single, 6Sot; Resolution (Bits) Texas Instruments - 26AJ5622 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac, 12Bit, Single, 6Sot; Resolution (Bits) Texas Instruments
26AJ5622
Ic, Dac, 12Bit, Single, 6Sot; Resolution (Bits) Texas Instruments 26AJ5622
IC, DAC, 12BIT, SINGLE, 6SOT; Resolution (Bits):12bit; Sampling Rate:50kSPS; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT; No. of Pins:6Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

IC, DAC, 12BIT, SINGLE, 6SOT; Resolution (Bits):12bit; Sampling Rate:50kSPS; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT; No. of Pins:6Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7571IDBVR 26AJ5622
Product Name Digital to Analog Converters (DAC) Ic, Dac, 12Bit, Single, 6Sot; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details