Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7568ICPW

Description
IC DAC 12BIT V-OUT 16TSSOP
Datasheet
Description
IC DAC 12BIT V-OUT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7568ICPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7568ICPW
Digital to Analog Converters (DAC) DAC7568ICPW
IC DAC 12BIT V-OUT 16TSSOP

IC DAC 12BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Ic, 12Bit Dac, Octal Ch, 16Tssop; Resolution (Bits) Texas Instruments - 28AH2138 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, Octal Ch, 16Tssop; Resolution (Bits) Texas Instruments
28AH2138
Ic, 12Bit Dac, Octal Ch, 16Tssop; Resolution (Bits) Texas Instruments 28AH2138
IC, 12BIT DAC, OCTAL CH, 16TSSOP; Resolution (Bits):12bit; Sampling Rate:225kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 12BIT DAC, OCTAL CH, 16TSSOP; Resolution (Bits):12bit; Sampling Rate:225kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7568ICPW 28AH2138
Product Name Digital to Analog Converters (DAC) Ic, 12Bit Dac, Octal Ch, 16Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Stand Alone/Benchtop Load Cell Amplifier/Signal Conditioner Module - TMO-2A - Transducer Techniques, LLC
Specs
Signal Conditioning Bridge Conditioner
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
2 suppliers