12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1166538-DAC7564IAPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12-Bit Quad Vout DAC, SPI, 2.7-5.5V, 105C, TSSOP Product overview: DAC7564IAPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7564IAPW can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 16-TSSOP
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO16
12 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 12BIT V-OUT 16TSSOP
IC DAC 12BIT V-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7564IAPW | 1166538-DAC7564IAPW | 701-DAC7564IAPW | 296-23219-5-ND | DAC7564IAPW | DAC7564IAPW | DAC7564IAPW | DAC7564IAPW |
| Product Name | DAC7564 12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7564IAPW | Quad 5.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI | Serial | SPI; SPI, DSP | |||
| Package Type | TSSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.5000 LSB |