12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
DAC7562T Dual,12-Bit,Low Power,Voltage-Output
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: DAC7562
Operating Temperature: -40°C ~ 125°C
Package / Case: 10-WFDFN Exposed Pad
Mounting Type: Surface Mount
Architecture: String DAC
Settling Time: 10µs (Typ)
IC DAC 12BIT V-OUT 10WSON
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 12BIT V-OUT 10WSON
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-43157-1-ND | 296-43157-2-ND | 296-43157-6-ND | 701-DAC7562TDSCT | DAC7562TDSCT | DAC7562TDSCT | DAC7562TDSCT | |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Low-Power Dual 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 10 | 10 | 10 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |