Texas Instruments Standard Linear and Logic Ic, 12Bit Dac, 1Msps, Smd, Msop10; Resolution (Bits) Texas Instruments DAC7554IDGS

Description
IC, 12BIT DAC, 1MSPS, SMD, MSOP10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
IC, 12BIT DAC, 1MSPS, SMD, MSOP10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 12Bit Dac, 1Msps, Smd, Msop10; Resolution (Bits) Texas Instruments - 28AH2137 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 12Bit Dac, 1Msps, Smd, Msop10; Resolution (Bits) Texas Instruments
28AH2137
Ic, 12Bit Dac, 1Msps, Smd, Msop10; Resolution (Bits) Texas Instruments 28AH2137
IC, 12BIT DAC, 1MSPS, SMD, MSOP10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

IC, 12BIT DAC, 1MSPS, SMD, MSOP10; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC7554IDGS - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7554IDGS
Digital to Analog Converters (DAC) DAC7554IDGS
IC DAC 12BIT V-OUT 10VSSOP

IC DAC 12BIT V-OUT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2137 DAC7554IDGS
Product Name Ic, 12Bit Dac, 1Msps, Smd, Msop10; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details