Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7553IRGTT

Description
IC DAC 12BIT V-OUT 16QFN
Datasheet
Description
IC DAC 12BIT V-OUT 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7553IRGTT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7553IRGTT
Digital to Analog Converters (DAC) DAC7553IRGTT
IC DAC 12BIT V-OUT 16QFN

IC DAC 12BIT V-OUT 16QFN

Supplier's Site Datasheet
Ic, Dac 12Bit Dual 16-Vqfn; Resolution (Bits) Texas Instruments - 26AJ5620 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac 12Bit Dual 16-Vqfn; Resolution (Bits) Texas Instruments
26AJ5620
Ic, Dac 12Bit Dual 16-Vqfn; Resolution (Bits) Texas Instruments 26AJ5620
IC, DAC 12BIT DUAL 16-VQFN; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC 12BIT DUAL 16-VQFN; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7553IRGTT 26AJ5620
Product Name Digital to Analog Converters (DAC) Ic, Dac 12Bit Dual 16-Vqfn; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
SCD1 Series Signal Conditioners - SCD1/G04 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-04 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details