12-Bit, Dual, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-QFN -40 to 105
12-Bit Dual DAC, 1MS/s, SPI, VQFN, Voltage Output Product overview: DAC7553IRGTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7553IRGTR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1323224-DAC7553IRGTR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.08
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: DAC7553
RoHS Status: ROHS3 Compliant
IC DAC 12BIT V-OUT 16QFN
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
IC DAC 12BIT V-OUT 16QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7553IRGTR | 701-DAC7553IRGTR | DAC7553IRGTR-ND | 1323224-DAC7553IRGTR | DAC7553IRGTR | DAC7553IRGTR | DAC7553IRGTR |
| Product Name | DAC7553 12-Bit, Dual, Ultralow Glitch, Voltage Output Digital to Analog Converter | Dual VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | QFN | VQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.3500 LSB |