IC, DAC 12BIT DUAL W/SPI 16-VQFN; Resolution (Bits):12bit; Sampling Rate:1MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:QFN; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
IC DAC 12BIT V-OUT 16QFN
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 28AH2136 | DAC7552IRGTT |
| Product Name | Ic, Dac 12Bit Dual W/spi 16-Vqfn; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 12 bits |