Automotive Catalog 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105
Automotive 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter 12-USON -40 to 105 Product overview: DAC7551TDRNRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, Low-Power, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7551TDRNRQ1 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 12-USON (3x2)
Manufacturer: Texas Instruments
Win Source Part Number: 142716-DAC7551TDRNRQ
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 12-USON (3x2)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
12 Bit Digital to Analog Converter 1 12-USON (3x2)
IC DAC 12BIT V-OUT 12USON
IC DAC 12BIT V-OUT 12USON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7551TDRNRQ1 | 701-DAC7551TDRNRQ1 | 296-28954-2-ND | 142716-DAC7551TDRNRQ1 | DAC7551TDRNRQ1 | DAC7551TDRNRQ1 | DAC7551TDRNRQ1 |
| Product Name | DAC7551-Q1 Automotive Catalog 12-Bit, Ultralow Glitch, Voltage Output Digital to Analog Converter | Automotive Low-Power Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7551TDRNRQ1 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | USON | 12-UFDFN Exposed Pad | 12-USON (3x2) | 12-UFDFN Exposed Pad | 12-UFDFN Exposed Pad | ||
| Screening Level | Automotive | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 0.3500 LSB |