12 Bit Digital to Analog Converter 1 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 080333-DAC7545LU
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 2μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25
12-Bit DAC, 500kS/s, Parallel Interface, SOIC, -40 to 85°C Product overview: DAC7545LU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7545LU can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 2us Settling Time, PDSO20
D/A Converter, 1 Func, Parallel, Word Input Loading, 2us Settling Time, PDSO20
12 Bit Digital to Analog Converter 1 20-SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7545LU-ND | 080333-DAC7545LU | 701-DAC7545LU | DAC7545LU | DAC7545LU |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545LU | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | |
| Package Type | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC | SOIC | SOP; SOP20 | SOIC; 20-SOIC (0.295\", 7.50mm Width) |
| Packing Method | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |
| Resolution | 12 bits | 12 bits | 12 bits | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |