Manufacturer: Texas Instruments
Win Source Part Number: 134320-DAC7545GLUG4
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 2μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 25
12-Bit DAC, 500kS/s, SOIC, Gold, -40 to 85°C Product overview: DAC7545GLUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7545GLUG4 can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 20-SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
IC DAC 12BIT A-OUT 20SOIC
IC DAC 12BIT A-OUT 20SOIC
IC DAC 12BIT A-OUT 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 134320-DAC7545GLUG4 | 701-DAC7545GLUG4 | DAC7545GLUG4-ND | DAC7545GLUG4 | DAC7545GLUG4 | 815-DAC7545GLUG4 | DAC7545GLUG4 |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLUG4 | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 12BIT A-OUT 20SOIC | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC; 20-SOIC | SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295, 7.50mm Width) | |
| Packing Method | Tube; Tube/Rail | Tube | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Settling Time | 2 µs | 2 µs | 2 µs | 2 µs |