D/A Converter, 1 Func, Parallel, Word Input Loading, 2us Settling Time, PDSO20
D/A Converter, 1 Func, Parallel, Word Input Loading, 2us Settling Time, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1166526-DAC7545GLU
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
12-Bit DAC, 500KS/s, Parallel Interface, SOIC, Gold Plated Product overview: DAC7545GLU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7545GLU can be used for catalog matching and distributor lookup.
Bit Digital to Analog Converter 20-SOIC
12 Bit Digital to Analog Converter 1 20-SOIC
Bit Digital to Analog Converter 20-SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7545GLU | 1166526-DAC7545GLU | 701-DAC7545GLU | DAC7545GLU | DAC7545GLU |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLU | SOIC Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | |||
| Package Type | SOP; SOP20 | SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | ||
| Resolution | 12 bits | 12 bits |