12-Bit 1MS/s DAC, Parallel Interface, 1-Ch, 18SOIC Product overview: DAC7541AKU/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7541AKU/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772430-DAC7541AKU/1K
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 18-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5 V ~ 16 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5 V ~ 16 V
Part Status: Obsolete(EOL)
Resolution: 12
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Maximum), ±0.5 (Maximum)
Family Name: DAC7541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): LTC7541ABSW#PBF; LTC7541ABSW#TRMPBF; LTC7541ABSW; LTC7541ABSW#TRPBF;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.6us Settling Time, PDSO18
12 Bit Digital to Analog Converter 1 8-SOIC
IC DAC 12BIT A-OUT 18SOIC
IC DAC 12BIT A-OUT 18SOIC
12 Bit Digital to Analog Converter 1 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC7541AKU/1K | 772430-DAC7541AKU/1K | DAC7541AKU/1K | DAC7541AKU/1K-ND | DAC7541AKU/1K | DAC7541AKU/1K | DAC7541AKU/1K |
| Product Name | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7541AKU/1K | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOP | SOIC | SOP; SOP18 | SOIC; "18-SOIC (0.295"", 7.50mm Width)" | 18-SOIC (0.295\", 7.50mm Width) | SOIC; 18-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) |