The DAC7541AKP is a low-cost, 12-bit CMOS digital-to-analog converter designed for four-quadrant multiplication. It features full four-quadrant multiplication, ensuring accurate performance across a wide range of input values. The device guarantees 12-bit endpoint linearity and a maximum differential linearity of 1/2 LSB over temperature, making it suitable for precision applications. It operates with a single supply voltage ranging from +5V to +15V and is compatible with TTL and CMOS logic levels. The DAC7541AKP is available in an 18-pin plastic DIP package and is a direct pin-for-pin replacement for several industry-standard parts, including the 7521 and 7541. It includes features such as guaranteed monotonicity over temperature and low output leakage current, which enhances its reliability in various applications. The device also supports a reference input voltage range of -10V to +10V, with a typical input resistance of 11 kΩ. Overall, the DAC7541AKP is a robust choice for engineers seeking a reliable DAC for their projects.
IC DAC 12BIT A-OUT 18DIP Product overview: DAC7541AKP from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7541AKP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013646-DAC7541AKP
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Analog Supply Voltage: 5 V to 16 V
Digital Supply Voltage: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.6us Settling Time, PDIP18
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.6us Settling Time, PDIP18
Bit Digital to Analog Converter 18-PDIP
Bit Digital to Analog Converter 18-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC7541AKP | 013646-DAC7541AKP | DAC7541AKP | DAC7541AKP |
| Product Name | 12BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7541AKP | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel |