12-Bit DAC, 1MS/s, Parallel Interface, SOP, 5-16V Product overview: DAC7541AJU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7541AJU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 080332-DAC7541AJU
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-SOIC
Analog Supply Voltage: 5 V to 16 V
Digital Supply Voltage: 5 V to 16 V
Alternative Parts (Cross-Reference): AD7541AKRZ-REEL7; MX7531KCWE; MX7541AKCWN+; DAC7541AJU;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.6us Settling Time, PDSO18
Bit Digital to Analog Converter 8-SOIC
Bit Digital to Analog Converter 8-SOIC
IC 12 BIT QUAD D/A CONV 18 SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC7541AJU | 080332-DAC7541AJU | DAC7541AJU | DAC7541AJU | DAC7541AJU |
| Product Name | 16V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7541AJU | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | SOP | SOIC; 18-SOIC | SOP; SOP18 | SOIC; 18-SOIC (0.295\", 7.50mm Width) | 18-SOIC (0.295\", 7.50mm Width) |
| Resolution | 12 bits | ||||
| Dissipation | 30 milliwatts |