DAC, RES STRING VOLT O/P, 12BIT, SOT23-6; Resolution (Bits):12bit; Sampling Rate:95kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
IC DAC 12BIT V-OUT SOT23-6
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 29AH3876 | DAC7512N/3K |
| Product Name | Dac, Res String Volt O/p, 12Bit, Sot23-6; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 12 bits |