Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7512E/250

Description
IC DAC 12BIT V-OUT 8VSSOP
Datasheet
Description
IC DAC 12BIT V-OUT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7512E/250 - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7512E/250
Digital to Analog Converters (DAC) DAC7512E/250
IC DAC 12BIT V-OUT 8VSSOP

IC DAC 12BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Dac, 12Bit, 95Ksps, Vssop-8; Resolution (Bits) Texas Instruments - 28AH2134 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, 95Ksps, Vssop-8; Resolution (Bits) Texas Instruments
28AH2134
Dac, 12Bit, 95Ksps, Vssop-8; Resolution (Bits) Texas Instruments 28AH2134
DAC, 12BIT, 95KSPS, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:95kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12BIT, 95KSPS, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:95kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7512E/250 28AH2134
Product Name Digital to Analog Converters (DAC) Dac, 12Bit, 95Ksps, Vssop-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details