Texas Instruments Standard Linear and Logic 12Bit Dac, 1Ch, Lp, W/spi Sc70-6, Reel; Resolution (Bits) Texas Instruments DAC7311IDCKT

Description
12BIT DAC, 1CH, LP, W/SPI SC70-6, REEL; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
12BIT DAC, 1CH, LP, W/SPI SC70-6, REEL; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12Bit Dac, 1Ch, Lp, W/spi Sc70-6, Reel; Resolution (Bits) Texas Instruments - 33AH3901 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac, 1Ch, Lp, W/spi Sc70-6, Reel; Resolution (Bits) Texas Instruments
33AH3901
12Bit Dac, 1Ch, Lp, W/spi Sc70-6, Reel; Resolution (Bits) Texas Instruments 33AH3901
12BIT DAC, 1CH, LP, W/SPI SC70-6, REEL; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

12BIT DAC, 1CH, LP, W/SPI SC70-6, REEL; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
12Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments - 28AH2133 - Newark, An Avnet Company
Chicago, IL, United States
12Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments
28AH2133
12Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments 28AH2133
12BIT DAC, 1CH, LP, W/SPI SC70-6; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

12BIT DAC, 1CH, LP, W/SPI SC70-6; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC7311IDCKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7311IDCKT
Digital to Analog Converters (DAC) DAC7311IDCKT
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 33AH3901 DAC7311IDCKT
Product Name 12Bit Dac, 1Ch, Lp, W/spi Sc70-6, Reel; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details