16-Bit Digital-to-Analog Converter with Serial Data Interface 16-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166510-DAC716PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 16.5 V
Architecture: R-2R
Data Interface: SPI
Reference Type: Internal
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 1
INL/DNL (LSB): ±4 (Maximum), ±4 (Maximum)
Family Name: DAC716
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): AD5570BRS; AD5570BRSZ-REEL; AD5570BRS-REEL7;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Power Management, Motor Drive & Control, Industrial
DAC716 16-BIT DIGITAL-TO-ANALOG Product overview: DAC716PB from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC716PB can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDIP16
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDIP16
16 Bit Digital to Analog Converter 1 16-PDIP
Bit Digital to Analog Converter
16 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 16BIT V-OUT 16DIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC716PB | 1166510-DAC716PB | 701-DAC716PB | DAC716PB | DAC716PB-ND | DAC716PB | DAC716PB | DAC716PB |
| Product Name | DAC716 16-Bit Digital-to-Analog Converter with Serial Data Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC716PB | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | |||
| Package Type | SOIC | DIP | Bulk | DIP; PDIP; PDIP16 | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | |||||
| INL | 2 LSB |