16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-PDIP -40 to 85
16 Bit Digital to Analog Converter 1 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1166507-DAC715PB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface 28-PDIP -40 to 85 Product overview: DAC715PB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC715PB can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDIP28
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDIP28
16 Bit Digital to Analog Converter 1 28-PDIP
16 Bit Digital to Analog Converter 1 28-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC715PB | 296-33253-5-ND | 1166507-DAC715PB | 701-DAC715PB | DAC715PB | DAC715PB |
| Product Name | DAC715 16-Bit Digital-to-Analog Converter with 16-Bit Bus Interface | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC715PB | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | |||
| Package Type | SOIC | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; DIP28 | DIP; 28-DIP (0.300\", 7.62mm) | ||
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |