Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC714U

Description
IC DAC 16BIT V-OUT 16SOIC
Datasheet
Description
IC DAC 16BIT V-OUT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC714U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC714U
Digital to Analog Converters (DAC) DAC714U
IC DAC 16BIT V-OUT 16SOIC

IC DAC 16BIT V-OUT 16SOIC

Supplier's Site Datasheet
Ic, 16Bit Dac Serial I/p, Smd, 714; Resolution (Bits) Texas Instruments - 29AH0980 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Dac Serial I/p, Smd, 714; Resolution (Bits) Texas Instruments
29AH0980
Ic, 16Bit Dac Serial I/p, Smd, 714; Resolution (Bits) Texas Instruments 29AH0980
IC, 16BIT DAC SERIAL I/P, SMD, 714; Resolution (Bits):16bit; Sampling Rate:86kSPS; Data Interface:SPI; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 16BIT DAC SERIAL I/P, SMD, 714; Resolution (Bits):16bit; Sampling Rate:86kSPS; Data Interface:SPI; Supply Voltage Range:± 11.4V to ± 16.5V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC714U 29AH0980
Product Name Digital to Analog Converters (DAC) Ic, 16Bit Dac Serial I/p, Smd, 714; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details