The DAC714U/1K is a 16-bit digital-to-analog converter with a serial data interface, voltage output range of ±10V, ±5V, or 0 to +10V, and ±1 LSB integral linearity. It features a precision internal 10V reference, 16-bit monotonic performance over temperature, and a 16-pin wide-body plastic SOIC (DW) package. The device operates from ±11.4V to ±16.5V supplies, has an output slew rate of 10 V/µs, and an output noise voltage of 120 nV/√Hz including the reference. It is specified for operation over the -40°C to +85°C temperature range and includes an asynchronous clear function that sets the output to midscale. The part is packaged in a tape and reel configuration with 1000 units per reel.
16-Bit Digital-to-Analog Converter with Serial Data Interface 16-SOIC -40 to 85
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO16
16-Bit DAC, SPI Interface, 86KS/s, 16.5V Dual Supply, SOIC Product overview: DAC714U/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 16.5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 16.5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC714U/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 124174-DAC714U/1K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI
Reference Type: Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±8 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±11.4 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 16BIT V-OUT 16SOIC
16 Bit Digital to Analog Converter 1 16-SOIC
IC DAC 16BIT V-OUT 16SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC714U/1K | DAC714U/1K | 701-DAC714U/1K | 124174-DAC714U/1K | DAC714U/1K-ND | DAC714U/1K | DAC714U/1K | DAC714U/1K |
| Product Name | DAC714 16-Bit Digital-to-Analog Converter with Serial Data Interface | 16-bit Dual 16.5V SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC714U/1K | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | Serial | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; SOIC16 | SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||||
| INL | 1 LSB | 8 LSB |