16-Bit Digital-to-Converter
16 Bit Digital to Analog Converter 1 28-SOIC
16 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 16BIT V-OUT 28SOIC
IC DAC 16BIT V-OUT 28SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC712ULG4 | DAC712ULG4-ND | DAC712ULG4 | DAC712ULG4 | DAC712ULG4 |
| Product Name | DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB | 2 LSB |