16-Bit Digital-to-Converter
D/A Converter, 1 Func, Parallel, Word Input Loading, 6us Settling Time, PDIP28
16-Bit DAC, 100KS/s, Parallel, PDIP, Dual Supply Product overview: DAC712P from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC712P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 144882-DAC712P
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: Internal
Settling Time: 6μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±8 (Max), ±8 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±11.4 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 28-PDIP
IC DAC 16BIT V-OUT 28DIP
16 Bit Digital to Analog Converter 1 28-PDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC712P | DAC712P | 701-DAC712P | 144882-DAC712P | DAC712P-ND | DAC712P | DAC712P |
| Product Name | DAC712 16-Bit Digital-to-Converter With 16-Bit Bus Interface | 16-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712P | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | DIP; DIP28 | PDIP | DIP; PDIP; 28-PDIP | DIP; PDIP; "28-DIP (0.300"", 7.62mm)" | DIP; 28-DIP (0.300\", 7.62mm) | DIP; 28-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB |