Texas Instruments High-Performance Analog 16-bit Dual 15V Digital-to-Analog Converter IC DAC707KP

Description
16-Bit DAC, Parallel Interface, PDIP, Dual 15V Product overview: DAC707KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC707KP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit DAC, Parallel Interface, PDIP, Dual 15V Product overview: DAC707KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC707KP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit Dual 15V Digital-to-Analog Converter IC
701-DAC707KP
16-bit Dual 15V Digital-to-Analog Converter IC 701-DAC707KP
16-Bit DAC, Parallel Interface, PDIP, Dual 15V Product overview: DAC707KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC707KP can be used for catalog matching and distributor lookup.

16-Bit DAC, Parallel Interface, PDIP, Dual 15V Product overview: DAC707KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 15V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 15V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC707KP can be used for catalog matching and distributor lookup.

Supplier's Site
Digital to Analog Converters (DAC) - DAC707KP-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC707KP-ND
Digital to Analog Converters (DAC) DAC707KP-ND
16 Bit Digital to Analog Converter 1 28-PDIP

16 Bit Digital to Analog Converter 1 28-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC707KP
139600-DAC707KP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC707KP 139600-DAC707KP
Manufacturer: Texas Instruments Win Source Part Number: 139600-DAC707KP Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: Parallel Reference Type: Internal Settling Time: 4μs (Typ) Number of D/A Converters: 1 Differential Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Analog Supply Voltage: ±13.5 V to 16.5 V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 13

Manufacturer: Texas Instruments
Win Source Part Number: 139600-DAC707KP
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: Internal
Settling Time: 4μs (Typ)
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±13.5 V to 16.5 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 13

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC707KP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC707KP
Data Acquisition - Digital to Analog Converters (DAC) DAC707KP
IC DAC 16BIT V-OUT 28DIP

IC DAC 16BIT V-OUT 28DIP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC707KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC707KP
Digital to Analog Converters (DAC) DAC707KP
16 Bit Digital to Analog Converter 1 28-PDIP

16 Bit Digital to Analog Converter 1 28-PDIP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC707KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC707KP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC707KP
IC DAC 16BIT V-OUT 28DIP

IC DAC 16BIT V-OUT 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-DAC707KP DAC707KP-ND 139600-DAC707KP DAC707KP DAC707KP DAC707KP
Product Name 16-bit Dual 15V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC707KP Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type PDIP DIP; PDIP; "28-DIP (0.600"", 15.24mm)" DIP; PDIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Resolution 16 bits 16 bits 16 bits
Dissipation 950 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details