Manufacturer: Texas Instruments
Win Source Part Number: 1323057-DAC70502DRXR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 14
Data Interface: I2C, Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1
Supplier Device Package: 10-WSON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC70502DRXRTR
Base Product Number: DAC70502
RoHS Status: ROHS3 Compliant
14 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
Dual-channel, 1-LSB INL, 14-bit, SPI voltage-output digital-to-analog converter (DAC) 10-WSON -40 to 125 Product overview: DAC70502DRXR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC70502DRXR can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
IC DAC 14BIT V-OUT 10WSON
DUAL CHANNEL 14 BIT DAC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1323057-DAC70502DRXR | 296-DAC70502DRXRTR-ND | 701-DAC70502DRXR | DAC70502DRXR | DAC70502DRXR | DAC70502DRXR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I2C, Serial, SPI | Serial | Serial; SPI; I2C; I²C, Serial, SPI | ||
| Package Type | 10-WFDFN | 10-WFDFN | 10-WFDFN | 10-WFDFN | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Pins | 10 |