14 Bit Digital to Analog Converter 4 14-TSSOP
Ultra-Small, true 14-bit quad voltage output DAC with 1LSB INL/DNL 14-TSSOP -40 to 125 Product overview: DAC70004IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC70004IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 916735-DAC70004IPW
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Digital to Analog Converter 4 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC70004
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC 14BIT V-OUT 14TSSOP
14 Bit Digital to Analog Converter 4 14-TSSOP
IC DAC 14BIT V-OUT 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC70004IPW-ND | 701-DAC70004IPW | 916735-DAC70004IPW | DAC70004IPW | DAC70004IPW | DAC70004IPW |
| Product Name | Digital to Analog Converters (DAC) | Quad TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC70004IPW | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI, DSP | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 14 bits | 14 bits | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |