14 Bit Digital to Analog Converter 4 14-VSON (4x3)
14 Bit Digital to Analog Converter 4 14-VSON (4x3)
Manufacturer: Texas Instruments
Win Source Part Number: 916734-DAC70004IDMDT
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Digital to Analog Converter 4 14-VSON (4x3)
Package: 14-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC70004
Categories: Integrated Circuits (ICs)
Case / Package: 14-VSON (4x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44533-2, 296-44533-1, 296-44533-6, DAC70004IDMDT-ND
Ultra-Small, true 14-bit quad voltage output DAC with 1LSB INL/DNL 14-VSON -40 to 125 Product overview: DAC70004IDMDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC70004IDMDT can be used for catalog matching and distributor lookup.
IC DAC 14BIT V-OUT 14VSON
IC DAC 14BIT V-OUT 14VSON
14 Bit Digital to Analog Converter 4 14-VSON (4x3)
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-44533-2-ND | 296-44533-1-ND | 916734-DAC70004IDMDT | 701-DAC70004IDMDT | DAC70004IDMDT | DAC70004IDMDT | DAC70004IDMDT |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC70004IDMDT | Quad Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | 14-VSON (4x3) | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 14 | 14 | |||||
| Resolution | 14 bits | 14 bits | 14 bits |