Manufacturer: Texas Instruments
Win Source Part Number: 807526-DAC70004IDMDR
Packaging: Reel
Mounting Style: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 8μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): -, ±1 (Maximum)
Supplier Device Package: 14-VSON (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Ultra-Small, true 14-bit quad voltage output DAC with 1LSB INL/DNL 14-VSON -40 to 125 Product overview: DAC70004IDMDR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC70004IDMDR can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 4 14-VSON (4x3)
IC DAC 14BIT V-OUT 14VSON
IC DAC 14BIT V-OUT 14VSON
14 Bit Digital to Analog Converter 4 14-VSON (4x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 807526-DAC70004IDMDR | 701-DAC70004IDMDR | DAC70004IDMDR-ND | DAC70004IDMDR | DAC70004IDMDR | DAC70004IDMDR |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC70004IDMDR | Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI, DSP | SPI | SPI; SPI, DSP | |||
| Packing Method | Tape Reel; Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 8 µs | 8 µs | 8 µs | |||
| Package Type | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad |