Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC61404RHBR

Description
Win Source Part Number: 1026190-DAC61404RHBR Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: Serial, SPI Reference Type: Internal Voltage - Supply, Analog: 4.5V ~ 43V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 22µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC61404RHBRCT,2 96-DAC61404RHBRDKR,2 96-DAC61404RHBRTR
Request a Quote Datasheet
Description
Win Source Part Number: 1026190-DAC61404RHBR Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: Serial, SPI Reference Type: Internal Voltage - Supply, Analog: 4.5V ~ 43V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 22µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC61404RHBRCT,2 96-DAC61404RHBRDKR,2 96-DAC61404RHBRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1026190-DAC61404RHBR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1026190-DAC61404RHBR
Win Source Part Number: 1026190-DAC61404RHBR Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: Serial, SPI Reference Type: Internal Voltage - Supply, Analog: 4.5V ~ 43V Voltage - Supply, Digital: 4.5V ~ 5.5V Settling Time: 22µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC61404RHBRCT,2 96-DAC61404RHBRDKR,2 96-DAC61404RHBRTR

Win Source Part Number: 1026190-DAC61404RHBR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 4.5V ~ 43V
Voltage - Supply, Digital: 4.5V ~ 5.5V
Settling Time: 22µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC61404RHBRCT,296-DAC61404RHBRDKR,296-DAC61404RHBRTR

Buy Now
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-DAC61404RHBR
12BIT Digital-to-Analog Converter IC 701-DAC61404RHBR
IC DAC 12BIT V-OUT 32VQFN Product overview: DAC61404RHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61404RHBR can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 32VQFN Product overview: DAC61404RHBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC61404RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-DAC61404RHBRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC61404RHBRTR-ND
Digital to Analog Converters (DAC) 296-DAC61404RHBRTR-ND
12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC61404RHBRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC61404RHBRCT-ND
Digital to Analog Converters (DAC) 296-DAC61404RHBRCT-ND
12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC61404RHBRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC61404RHBRDKR-ND
Digital to Analog Converters (DAC) 296-DAC61404RHBRDKR-ND
12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC61404RHBR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC61404RHBR
Data Acquisition - Digital to Analog Converters (DAC) DAC61404RHBR
QUAD-CHANNEL, 12-BIT, HIGH-VOLTA

QUAD-CHANNEL, 12-BIT, HIGH-VOLTA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC61404RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC61404RHBR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC61404RHBR
IC DAC 12BIT V-OUT 32VQFN

IC DAC 12BIT V-OUT 32VQFN

Supplier's Site
Digital to Analog Converters (DAC) - DAC61404RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC61404RHBR
Digital to Analog Converters (DAC) DAC61404RHBR
12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

12 Bit Digital to Analog Converter 1 32-VQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1026190-DAC61404RHBR 701-DAC61404RHBR 296-DAC61404RHBRTR-ND 296-DAC61404RHBRCT-ND 296-DAC61404RHBRDKR-ND DAC61404RHBR DAC61404RHBR DAC61404RHBR
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 12BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI; Serial, SPI Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 22 µs 22 µs 22 µs 22 µs 22 µs
Package Type Tape & Reel (TR) 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1913212 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
10bit 10ch D/A converter - BU2505FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers