Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC60508ZRTET

Description
IC DAC 12BIT V-OUT 16WQFN
Datasheet
Description
IC DAC 12BIT V-OUT 16WQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC60508ZRTET - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC60508ZRTET
Digital to Analog Converters (DAC) DAC60508ZRTET
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site Datasheet
Dac, Voltage Out, 12Bit, Wqfn-16; Resolution (Bits) Texas Instruments - 26AJ5616 - Newark, An Avnet Company
Chicago, IL, United States
Dac, Voltage Out, 12Bit, Wqfn-16; Resolution (Bits) Texas Instruments
26AJ5616
Dac, Voltage Out, 12Bit, Wqfn-16; Resolution (Bits) Texas Instruments 26AJ5616
DAC, VOLTAGE OUT, 12BIT, WQFN-16; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:WQFN; No. of Pins:16Pins; Input Channel Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, VOLTAGE OUT, 12BIT, WQFN-16; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:WQFN; No. of Pins:16Pins; Input Channel Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC60508ZRTET 26AJ5616
Product Name Digital to Analog Converters (DAC) Dac, Voltage Out, 12Bit, Wqfn-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details