True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZRTER can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 916733-DAC60508ZRTER
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC60508
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51036-1, 296-51036-2, DAC60508ZRTER-ND, 296-51036-6
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
IC DAC 12BIT V-OUT 16WQFN
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
IC DAC 12BIT V-OUT 16WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC60508ZRTER | 916733-DAC60508ZRTER | 296-51036-2-ND | 296-51036-6-ND | 296-51036-1-ND | DAC60508ZRTER | DAC60508ZRTER | DAC60508ZRTER |
| Product Name | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60508ZRTER | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 16 | 16 | 16 |