Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC60508ZCRTER

Description
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-51034-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51034-2-ND
Digital to Analog Converters (DAC) 296-51034-2-ND
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-51034-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51034-1-ND
Digital to Analog Converters (DAC) 296-51034-1-ND
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-51034-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51034-6-ND
Digital to Analog Converters (DAC) 296-51034-6-ND
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1353124-DAC60508ZCRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1353124-DAC60508ZCRTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1353124-DAC60508ZCRTER
Win Source Part Number: 1353124-DAC60508ZCRT ER Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Base Product Number: DAC60508 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Number of D/A Converters: 8 Settling Time: 5µs (Typ) Differential Output: No Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 1.7V ~ 5.5V INL/DNL (LSB): ±0.5, ±0.5

Win Source Part Number: 1353124-DAC60508ZCRTER
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: DAC60508
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Number of D/A Converters: 8
Settling Time: 5µs (Typ)
Differential Output: No
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
INL/DNL (LSB): ±0.5, ±0.5

Buy Now Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC60508ZCRTER
Digital-to-Analog Converter IC 701-DAC60508ZCRTER
True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZCRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZCRTER can be used for catalog matching and distributor lookup.

True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC60508ZCRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZCRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC60508ZCRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC60508ZCRTER
Data Acquisition - Digital to Analog Converters (DAC) DAC60508ZCRTER
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC60508ZCRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60508ZCRTER
Digital to Analog Converters (DAC) DAC60508ZCRTER
12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

12 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60508ZCRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60508ZCRTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60508ZCRTER
IC DAC 12BIT V-OUT 16WQFN

IC DAC 12BIT V-OUT 16WQFN

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-51034-2-ND 296-51034-1-ND 296-51034-6-ND 1353124-DAC60508ZCRTER 701-DAC60508ZCRTER DAC60508ZCRTER DAC60508ZCRTER DAC60508ZCRTER
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16 16 16
Resolution 12 bits 12 bits 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922573P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 10 bits
View Details
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
10bit 4ch D/A converter - BU2508FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers