Win Source Part Number: 1366560-DAC60502DRXT
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFDFN
Supplier Device Package: 10-WSON (2.5x2.5)
Base Product Number: DAC60502
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Number of D/A Converters: 2
Differential Output: No
Data Interface: I²C, Serial, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±1, ±1
Dual-channel, 1-LSB INL, 12-bit, SPI voltage-output digital-to-analog converter (DAC) 10-WSON -40 to 125 Product overview: DAC60502DRXT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60502DRXT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)
DUAL CHANNEL 12 BIT DAC
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)
IC DAC 12BIT V-OUT 10WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1366560-DAC60502DRXT | 701-DAC60502DRXT | 296-DAC60502DRXTTR-ND | 296-DAC60502DRXTDKR-ND | 296-DAC60502DRXTCT-ND | DAC60502DRXT | DAC60502DRXT | DAC60502DRXT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Dual Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; I²C, Serial, SPI | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I²C, Serial, SPI | Serial | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 10-WFDFN | 10-WFDFN | 10-WFDFN | 10-WFDFN | 10-WFDFN | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 10 | 10 | 10 |