12 Bit Digital to Analog Converter 3 8-WSON (2x2)
IC DAC 12BIT 8-WSON
IC DAC 12BIT 8-WSON
Win Source Part Number: 1166398-DAC60501ZDQF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 3
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC60501ZDQFRTR
Base Product Number: DAC60501
True 12-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC60501ZDQFR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60501ZDQFR can be used for catalog matching and distributor lookup.
SINGLE CHAN DAC 12BIT- ZEROCODE
12 Bit Digital to Analog Converter 3 8-WSON (2x2)
SINGLE CHAN DAC 12BIT- ZEROCODE
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC60501ZDQFRTR-ND | 296-DAC60501ZDQFRCT-ND | 296-DAC60501ZDQFRDKR-ND | 1166398-DAC60501ZDQFR | 701-DAC60501ZDQFR | DAC60501ZDQFR | DAC60501ZDQFR | DAC60501ZDQFR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; I2C | SPI; I2C | SPI; I2C | SPI; I2C; I2C, SPI | SPI; I2C; I²C, SPI | |||
| Package Type | 8-WFDFN | 8-WFDFN | 8-WFDFN | 8-WFDFN | 8-WFDFN | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 8 | 8 | 8 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits |