Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC60096IZEB

Description
12 Bit Digital to Analog Converter 96 196-NFBGA (15x15)
Request a Quote Datasheet
Description
12 Bit Digital to Analog Converter 96 196-NFBGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC60096IZEB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC60096IZEB-ND
Digital to Analog Converters (DAC) DAC60096IZEB-ND
12 Bit Digital to Analog Converter 96 196-NFBGA (15x15)

12 Bit Digital to Analog Converter 96 196-NFBGA (15x15)

Buy Now Datasheet
Singapore, Singapore
Low-Power Digital-to-Analog Converter IC
701-DAC60096IZEB
Low-Power Digital-to-Analog Converter IC 701-DAC60096IZEB
96-Channel, 12-Bit, Low-Power, High-Voltage DAC With External Conversion Trigger 196-NFBGA -40 to 85 Product overview: DAC60096IZEB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60096IZEB can be used for catalog matching and distributor lookup.

96-Channel, 12-Bit, Low-Power, High-Voltage DAC With External Conversion Trigger 196-NFBGA -40 to 85 Product overview: DAC60096IZEB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Low-Power, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60096IZEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60096IZEB
772428-DAC60096IZEB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60096IZEB 772428-DAC60096IZEB
Manufacturer: Texas Instruments Win Source Part Number: 772428-DAC60096IZEB Series: * Packaging: Tube Package: 196-LBGA Family Name: DAC60096 Categories: Integrated Circuits (ICs) Manufacturer Package: 196-NFBGA (15x15) Introduction Date: January 29, 2016 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772428-DAC60096IZEB
Series: *
Packaging: Tube
Package: 196-LBGA
Family Name: DAC60096
Categories: Integrated Circuits (ICs)
Manufacturer Package: 196-NFBGA (15x15)
Introduction Date: January 29, 2016
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DAC60096IZEB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 65us Settling Time, PBGA196

D/A Converter, 1 Func, Serial Input Loading, 65us Settling Time, PBGA196

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60096IZEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60096IZEB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60096IZEB
IC DAC 12BIT V-OUT 196NFBGA

IC DAC 12BIT V-OUT 196NFBGA

Supplier's Site
Digital to Analog Converters (DAC) - DAC60096IZEB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60096IZEB
Digital to Analog Converters (DAC) DAC60096IZEB
12 Bit Digital to Analog Converter 96 196-NFBGA (15x15)

12 Bit Digital to Analog Converter 96 196-NFBGA (15x15)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC60096IZEB-ND 701-DAC60096IZEB 772428-DAC60096IZEB DAC60096IZEB DAC60096IZEB DAC60096IZEB
Product Name Digital to Analog Converters (DAC) Low-Power Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC60096IZEB Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI Serial
Package Type 196-LBGA NFBGA196 196-LBGA 196-LBGA
Packing Method Tray Tube; Tube Tube; Tube Tray; Bulk; BulkTray Tray
Pins 196
Resolution 12 bits 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770201RX - 909719-5962-8770201RX - Win Source Electronics
Specs
Package Type DIP; 20-CERDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Digital to Analogue Converters - 1905478P - RS Components, Ltd.
Specs
Package Type SO
Pins 14
Resolution 12 bits
View Details
8bit 8ch D/A converter - BH2226FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers