Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC56P DAC56P

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029890-DAC56P Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 16 Number of Pins: 16 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029890-DAC56P Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 16 Number of Pins: 16 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC56P - 1029890-DAC56P - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC56P
1029890-DAC56P
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC56P 1029890-DAC56P
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029890-DAC56P Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 16 Number of Pins: 16 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029890-DAC56P
Packaging: Bulk
Mounting: SMD (SMT)
Number of Bits: 16
Number of Pins: 16
Resolution: 2 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1029890-DAC56P
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC56P
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products