Texas Instruments DAC5688 16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL DAC5688IRGCT

Description
16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5688 16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL - DAC5688IRGCT - Texas Instruments
Dallas, TX, United States
DAC5688 16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL
DAC5688IRGCT
DAC5688 16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL DAC5688IRGCT
16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL 64-VQFN -40 to 85

16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5688IRGCT
013624-DAC5688IRGCT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5688IRGCT 013624-DAC5688IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 013624-DAC5688IRGCT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013624-DAC5688IRGCT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Digital-to-Analog Converter IC
701-DAC5688IRGCT
16-bit VQFN Digital-to-Analog Converter IC 701-DAC5688IRGCT
800MS/s 16-bit 2-Ch DAC, VQFN, Parallel Interface Product overview: DAC5688IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5688IRGCT can be used for catalog matching and distributor lookup.

800MS/s 16-bit 2-Ch DAC, VQFN, Parallel Interface Product overview: DAC5688IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5688IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-23218-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23218-2-ND
Digital to Analog Converters (DAC) 296-23218-2-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23218-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23218-6-ND
Digital to Analog Converters (DAC) 296-23218-6-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23218-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23218-1-ND
Digital to Analog Converters (DAC) 296-23218-1-ND
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now Datasheet
 - DAC5688IRGCT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQCC64

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC5688IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5688IRGCT
Digital to Analog Converters (DAC) DAC5688IRGCT
16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

16 Bit Digital to Analog Converter 2 64-VQFN (9x9)

Buy Now
IC DAC 16BIT 800MSPS 2CH 64VQFN - 815-DAC5688IRGCT - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT 800MSPS 2CH 64VQFN
815-DAC5688IRGCT
IC DAC 16BIT 800MSPS 2CH 64VQFN 815-DAC5688IRGCT
IC DAC 16BIT 800MSPS 2CH 64VQFN

IC DAC 16BIT 800MSPS 2CH 64VQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC5688IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5688IRGCT
Data Acquisition - Digital to Analog Converters (DAC) DAC5688IRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5688IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5688IRGCT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5688IRGCT
IC DAC 16BIT A-OUT 64VQFN

IC DAC 16BIT A-OUT 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Rochester Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5688IRGCT 013624-DAC5688IRGCT 701-DAC5688IRGCT 296-23218-2-ND 296-23218-6-ND 296-23218-1-ND DAC5688IRGCT DAC5688IRGCT 815-DAC5688IRGCT DAC5688IRGCT DAC5688IRGCT
Product Name DAC5688 16-bit, 800 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter with integrated PLL Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5688IRGCT 16-bit VQFN Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) IC DAC 16BIT 800MSPS 2CH 64VQFN Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type VQFN 64-VQFN (9x9) VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 2 bits
Dissipation 1750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1354496-AMC3336DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
DAC2900 Dual, 10-Bit, 125Msps Digital-to-Analog Converter - DAC2900Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904IPFB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers