14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
IC DAC 14BIT A-OUT 48HTQFP
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
IC DAC 14BIT A-OUT 48HTQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5675IPHPRG4-ND | DAC5675IPHPRG4 | DAC5675IPHPRG4 | DAC5675IPHPRG4 |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | 48-PowerTQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 14 bits | 14 bits |