14-Bit, 400-MSPS Digital-to-Analog Converter 48-HTQFP -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.012us Settling Time, PQFP48
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1166476-DAC5675AIPHP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TQFP Exposed Pad
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.15 V ~ 3.6 V
Architecture: Current Source
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3.15 V ~ 3.6 V
Resolution: 14
Settling Time: 12ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1.5, ±0.6
Family Name: DAC5675
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): DAC5675AIPHPRG4; DAC5675AIPHPG4; DAC5675AIPHPR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
14-Bit 400MSPS DAC, LVDS/Parallel Interface, 48-HTQFP Product overview: DAC5675AIPHP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5675AIPHP can be used for catalog matching and distributor lookup.
IC DAC 14BIT A-OUT 48HTQFP
IC DAC 14BIT A-OUT 48HTQFP
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5675AIPHP | DAC5675AIPHP | 296-18215-ND | 1166476-DAC5675AIPHP | 701-DAC5675AIPHP | DAC5675AIPHP | DAC5675AIPHP | DAC5675AIPHP |
| Product Name | DAC5675A 14-Bit, 400-MSPS Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5675AIPHP | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | ||
| Package Type | HTQFP | QFP; TQFP; HTQFP48 | 48-PowerTQFP | HTQFP | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 660 milliwatts | 900 milliwatts |